Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000147778 |
Prices starting from US$33.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$61.75
|
No stock
|
Buy Now | |
Distrelec
from US$76.48
|
98
in stock
|
Buy Now | |
TTI Europe
from US$37.32
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$33.73
|
24
in stock
|
Buy Now | |
Electro Enterprises
-
|
76
in stock
|
Buy Now | |
Avnet America
from US$41.71
|
-
|
Buy Now | |
element14
from US$37.36
|
-
|
Buy Now |
Seal Color | Natural |
---|---|
Interfacial Seal | With |
Lattice Contact Mating Area Plating Material | Gold |
Seal Material | Fluorosilicone |
Rear Grommet | With |
Shell Material | Composite |
Cable Exit Angle | 180° |
Material | Composite |
Fluid Type | EN2591-317 |
Seal Type | Triple-Seal |
Keying | N |
Number of Columns | 3 |
Number of Positions | 3 |
Number of Rows | 1 |
Number of Cavities | 3 |
Panel Gasket | No |
Contact Current Rating (Max) | 5A |
Contact Transmits (Typical) | Signal |
端子のタイプ | Pin |
Contact Style | Crimp |
Size 22D Contact Quantity | 3 |
Kontaktgröße | 22 |
Contact Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Composite |
Housing Color | Black |
Contact Retention | With |
Mating Retention Type | Button Latch |
Mating Retention | With |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
For Use With | Shell Size 3 |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 3 |
Sealable | Yes |
Row-to-Row Spacing | 2.54mm, .1in |
Shielded | No |
Strain Relief | Without |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
DEUTSCH - TE Connectivity 369 3 WAY PLUG CRIMP PIN | Distrelec |
PLUG MALE SZ 03 N-KEY | TTI Europe |
Rectangular Power Conn, Plug, 3P, Cable | Newark Electronics |
Conn Rectangular PL 3 POS Crimp ST Cable Mount | Avnet America |
CONN, PLUG, 3POS, 2.54MM, FREE HANGING | Farnell |
Where can I find additional details, specifications and documents for a D369-P33-NP1?
Additional datasheets, footprints and schematics for D369-P33-NP1 are listed on our Part Details page. You can also find images and similar parts to D369-P33-NP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P33-NP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P33-NP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P33-NP1 fall under?
The D369-P33-NP1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P33-NP1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P33-NP1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P33-NP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P33-NP1 have stock available?
Authorised distributors including Distrelec, TTI Europe, Newark Electronics, Electro Enterprises and Avnet America have stock available or on a lead time for D369-P33-NP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P33-NP1 often in real-time on the comparison pages.
What if I can't find stock of D369-P33-NP1?
You can fill out our help required form which you can use to request a quote for D369-P33-NP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.