Status: | Unknown |
---|---|
Series: | Long Nose Pliers |
RoHS: | Unknown |
Plier Style | Needle Nose |
---|---|
Overall Length | 142.9mm |
Product Range | Long Nose Pliers |
SVHC | No SVHC (15-Jan-2018) |
Plier, Needle Nose, 142.9Mm | Newark Electronics |
PLIER, NEEDLE NOSE, 142.9MM | Farnell |
Needle Nose Pliers, 5in, Side Cutting, Yellow, Knurled jaws, Spring Loaded | Klein Tools D318512C | RS Americas |
Plier, Spring Loaded | Carlton-Bates |
Long Needle Nose Pliers | RS |
Where can I find additional details, specifications and documents for a D318-51/2C?
Additional datasheets, footprints and schematics for D318-51/2C are listed on our Part Details page. You can also find images and similar parts to D318-51/2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D318-51/2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D318-51/2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D318-51/2C fall under?
The D318-51/2C is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to D318-51/2C when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D318-51/2C you can contact the distributor directly for product support, shipping queries etc.
Is the D318-51/2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D318-51/2C have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas, Carlton-Bates and RS have stock available or on a lead time for D318-51/2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D318-51/2C often in real-time on the comparison pages.
What if I can't find stock of D318-51/2C?
You can fill out our help required form which you can use to request a quote for D318-51/2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.