D301/386PK Non-Rechargeable Batteries by Duracell

BATTERY, SILVER OXIDE, 1.55V, SR43

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.55V
Battery Technology Silver Oxide
Battery Capacity 130mAh
Battery Terminals Pressure Contact
External Diameter 11.6mm
External Height 4.2mm
RoHS Compliant NA

Alternative Descriptions

Battery, Silver Oxide, 1.55V, Sr43 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D301/386PK?

Additional datasheets, footprints and schematics for D301/386PK are listed on our Part Details page. You can also find images and similar parts to D301/386PK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D301/386PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D301/386PK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D301/386PK fall under?

The D301/386PK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to D301/386PK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D301/386PK you can contact the distributor directly for product support, shipping queries etc.

Is the D301/386PK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D301/386PK have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for D301/386PK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D301/386PK often in real-time on the comparison pages.

What if I can't find stock of D301/386PK?

You can fill out our help required form which you can use to request a quote for D301/386PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay