Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.81
|
36
in stock
|
Buy Now | |
Distrelec
from US$14.52
|
510
in stock
|
Buy Now | |
Newark Electronics
from US$16.13
|
36
in stock
|
Buy Now | |
element14
from US$14.69
|
36
in stock
|
Buy Now | |
Avnet America
from US$5.50
|
-
|
Buy Now | |
RS Americas
from US$21.59
|
-
|
Buy Now | |
TTI Europe
from US$6.17
|
-
|
Buy Now | |
Sager
from US$14.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 5A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.18N |
Omron Electronic Components Micro Switch D2VW, 5A, 1CO, 1.18N, Simulated Roller Hinge Lever | Distrelec |
Microswitch, Spdt, Simulated Roller Lever, Wire Leaded, 5 A, 250 V Rohs Compliant: Yes |Omron D2VW-5L3-1M | Newark Electronics |
MICROSWITCH, SEALED, 5A, SIM ROLL, SPDT | element14 |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Wire Lead 5A 250VAC 125VDC 1.18N Screw Mount | Avnet America |
SPDT-NO/NC Simulated Roller Lever Microswitch, 5 A @ 250 V ac | Omron Electronic Components D2VW-5L3-1M | RS Americas |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Basic / Snap Action Switches MINIATURE BASIC SWITCH | Sager |
Miniature Basic Switch | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D2VW-5L3-1M?
Additional datasheets, footprints and schematics for D2VW-5L3-1M are listed on our Part Details page. You can also find images and similar parts to D2VW-5L3-1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2VW-5L3-1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2VW-5L3-1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2VW-5L3-1M fall under?
The D2VW-5L3-1M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2VW-5L3-1M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2VW-5L3-1M you can contact the distributor directly for product support, shipping queries etc.
Is the D2VW-5L3-1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2VW-5L3-1M have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for D2VW-5L3-1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2VW-5L3-1M often in real-time on the comparison pages.
What if I can't find stock of D2VW-5L3-1M?
You can fill out our help required form which you can use to request a quote for D2VW-5L3-1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.