D2VW-01L3-1M Switches, Relays & Solenoids by Omron

MICROSWITCH SEALED 0.1A SIM ROLLER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.33

Distributor Stock
Logo for Farnell
Farnell
from US$6.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.33
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Microswitch Type Miniature
Microswitch Actuator Simulated Roller Lever
Contact Configuration SPDT
Switch Terminals Wire Leaded
Contact Current Max 100mA
Contact Voltage DC Nom 30VDC
Product Range -
Contact Voltage AC Nom 125VAC
Operating Force Max 1.18N

Alternative Descriptions

Replaced By D2Vw-01L3-1Ms |Omron Electronic Components D2VW-01L3-1M | Newark Electronics
SPDT-NO/NC Simulated Roller Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2VW01L31M | RS Americas
SNAP ACT SW SPDT 0.1A 125V | TTI Europe
MICROSWITCH, SEALED, 0.1A, SIM ROLLER | Farnell
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Wire Lead 0.1A 125VAC 30VDC 1.18N Screw Mount | Avnet America
REPLACED BY D2VW-01L3-1MS | Power and Signal Group
Snap-Action Switches | Relay Specialties
Basic / Snap Action Switches REPLACED BY D2VW-01L3-1MS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D2VW-01L3-1M?

Additional datasheets, footprints and schematics for D2VW-01L3-1M are listed on our Part Details page. You can also find images and similar parts to D2VW-01L3-1M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D2VW-01L3-1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2VW-01L3-1M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D2VW-01L3-1M fall under?

The D2VW-01L3-1M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to D2VW-01L3-1M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D2VW-01L3-1M you can contact the distributor directly for product support, shipping queries etc.

Is the D2VW-01L3-1M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D2VW-01L3-1M have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Farnell and Avnet America have stock available or on a lead time for D2VW-01L3-1M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D2VW-01L3-1M often in real-time on the comparison pages.

What if I can't find stock of D2VW-01L3-1M?

You can fill out our help required form which you can use to request a quote for D2VW-01L3-1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay