Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Short Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 2.25N |
SPDT-NO/NC Short Roller Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2VW01L2A1 | RS Americas |
SNAP ACT SW | TTI Europe |
Where can I find additional details, specifications and documents for a D2VW-01L2A-1?
Additional datasheets, footprints and schematics for D2VW-01L2A-1 are listed on our Part Details page. You can also find images and similar parts to D2VW-01L2A-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2VW-01L2A-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2VW-01L2A-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2VW-01L2A-1 fall under?
The D2VW-01L2A-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2VW-01L2A-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2VW-01L2A-1 you can contact the distributor directly for product support, shipping queries etc.
Is the D2VW-01L2A-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2VW-01L2A-1 have stock available?
Authorised distributors including RS Americas, TTI Europe and Farnell have stock available or on a lead time for D2VW-01L2A-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2VW-01L2A-1 often in real-time on the comparison pages.
What if I can't find stock of D2VW-01L2A-1?
You can fill out our help required form which you can use to request a quote for D2VW-01L2A-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.