Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.57
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.12
|
273
in stock
|
Buy Now | |
Distrelec
from US$6.31
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$6.70
|
-
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
RS Americas
from US$6.16
|
-
|
Buy Now | |
element14
from US$7.02
|
-
|
Buy Now | |
TTI Europe
from US$3.85
|
-
|
Buy Now | |
Sager
from US$5.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Long Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.59N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch D2VW, 100mA, 1CO, 0.59N, Long Hinge Lever | Distrelec |
Miniature Basic Switch |Omron Electronic Components D2VW-01L1B-1 | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Long Hinge Lever Solder 0.1A 125VAC 30VDC 0.59N Screw Mount | Avnet America |
SPDT-NO/NC Long Hinge Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2VW01L1B1 | RS Americas |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
Basic / Snap Action Switches MINIATURE BASIC SWITCH | Sager |
MICROSWITCH, SEALED, 0.1A, LONG | Farnell |
Miniature Basic Switch | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D2VW-01L1B-1?
Additional datasheets, footprints and schematics for D2VW-01L1B-1 are listed on our Part Details page. You can also find images and similar parts to D2VW-01L1B-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2VW-01L1B-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2VW-01L1B-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2VW-01L1B-1 fall under?
The D2VW-01L1B-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2VW-01L1B-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2VW-01L1B-1 you can contact the distributor directly for product support, shipping queries etc.
Is the D2VW-01L1B-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2VW-01L1B-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2VW-01L1B-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2VW-01L1B-1 often in real-time on the comparison pages.
What if I can't find stock of D2VW-01L1B-1?
You can fill out our help required form which you can use to request a quote for D2VW-01L1B-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.