Status: | Unknown |
---|---|
Series: | D2TO35 |
RoHS: | Unknown |
Prices starting from US$5.97
AEC-Q200 qualified |
35 W at 25 °C case temperature |
Surface mounted resistor - TO-263 (D2PAK) style package |
Application Notes |
---|
Application Note |
Custom Design |
---|
Inquiry Form |
Datasheet |
---|
D2TO35 |
Product Literature |
---|
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
D2TO35,SMD,Thick film,TO-263,1%,35W,47R | RS |
Res, Thick Film, 47R, 1%, 35W, To-263 | Newark Electronics |
Res Thick Film 47 Ohm 1% 35W â–’150ppm/C TO-263 Gull Wing SMD Automotive | Future Electronics |
SMD Chip Resistor, 47 Ohm, ± 1%, 35 W, Thick Film, Power | Avnet America |
Thick Film Smnt Resistor TO-263 Case 47Ohm +/-1% 35W +/-150ppm/degC | Vishay Dale D2TO035C47R00FTE3 | RS Americas |
Vishay SMD Resistor 35W, 47Ohm, 1%, TO-263 | Distrelec |
RES, 47R, 1%, 35W, TO-263, THICK FILM | Farnell |
SMD Chip Resistor, 47 Ohm, � 1%, 35 W, Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a D2TO035C47R00FTE3?
Additional datasheets, footprints and schematics for D2TO035C47R00FTE3 are listed on our Part Details page. You can also find images and similar parts to D2TO035C47R00FTE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2TO035C47R00FTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2TO035C47R00FTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2TO035C47R00FTE3 fall under?
The D2TO035C47R00FTE3 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to D2TO035C47R00FTE3 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2TO035C47R00FTE3 you can contact the distributor directly for product support, shipping queries etc.
Is the D2TO035C47R00FTE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2TO035C47R00FTE3 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for D2TO035C47R00FTE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2TO035C47R00FTE3 often in real-time on the comparison pages.
What if I can't find stock of D2TO035C47R00FTE3?
You can fill out our help required form which you can use to request a quote for D2TO035C47R00FTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.