Status: | Unknown |
---|---|
Series: | D2TO20 |
RoHS: | Unknown |
Prices starting from US$7.42
AEC-Q200 qualified |
20 W at 25 °C case temperature |
Surface mounted resistor - TO-263 (D2PAK) style package |
Application Notes |
---|
Application Note |
Custom Design |
---|
Inquiry Form |
Datasheet |
---|
D2TO20 |
Product Literature |
---|
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Thick Film Resistor, 22 Ohm, 20W, 1% | Newark Electronics |
SMD Chip Resistor, 22 Ohm, ± 1%, 20 W, Thick Film, Power | Avnet America |
Thick Film Smnt Resistor TO-263 Case 22Ohm +/-1% 20W +/-150ppm/degC | Vishay Dale D2TO020C22R00FTE3 | RS Americas |
RES, 22R, 1%, 20W, TO-263, THICK FILM | element14 |
Vishay SMD Resistor 20 W ± | Distrelec |
SMD Chip Resistor, 22 Ohm, � 1%, 20 W, Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a D2TO020C22R00FTE3?
Additional datasheets, footprints and schematics for D2TO020C22R00FTE3 are listed on our Part Details page. You can also find images and similar parts to D2TO020C22R00FTE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2TO020C22R00FTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2TO020C22R00FTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2TO020C22R00FTE3 you can contact the distributor directly for product support, shipping queries etc.
Is the D2TO020C22R00FTE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2TO020C22R00FTE3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for D2TO020C22R00FTE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2TO020C22R00FTE3 often in real-time on the comparison pages.
What if I can't find stock of D2TO020C22R00FTE3?
You can fill out our help required form which you can use to request a quote for D2TO020C22R00FTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.