Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.8N |
Microswitch, Spdt, 2A, 250Vac | Newark Electronics |
Microswitch, Subminiature, Pin Plunger, SPDT, Solder, 2 A | Avnet America |
Miniature Basic Switch | Omron Electronic Components D2SW-P2D | RS Americas |
SNAP ACT SW SPDT 2A 250V | TTI Europe |
MICROSWITCH, SPDT, 0.1A, PIN, PCB | Farnell |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pin 250VAC 30VDC 1.8N | Avnet Abacus |
Where can I find additional details, specifications and documents for a D2SW-P2D?
Additional datasheets, footprints and schematics for D2SW-P2D are listed on our Part Details page. You can also find images and similar parts to D2SW-P2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-P2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-P2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-P2D fall under?
The D2SW-P2D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-P2D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-P2D you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-P2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-P2D have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for D2SW-P2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-P2D often in real-time on the comparison pages.
What if I can't find stock of D2SW-P2D?
You can fill out our help required form which you can use to request a quote for D2SW-P2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.