D2SW-P01T Switches, Relays & Solenoids by Omron

MICROSWITCH SPDT 0.1A PIN QC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.46
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Microswitch Type Subminiature
Microswitch Actuator Pin Plunger
Contact Configuration SPDT
Switch Terminals Quick Connect Solder
Contact Current Max 100mA
Contact Voltage DC Nom 30VDC
Product Range -
Contact Voltage AC Nom 125VAC
Operating Force Max 1.8N

Alternative Descriptions

Microswitch Pin Plunger Spdt 100Ma 125V | Newark Electronics
Microswitch, Subminiature, Pin Plunger, SPDT, Quick Connect, Solder, 100 mA, 30 VDC | Avnet America
Switch, Basic, Pin Plunger, 0.1 A, 30 VDC, Basic, -20 to +70 C, D2SW-P Series | Omron Electronic Components D2SW-P01T | RS Americas
MICROSWITCH, SPDT, 0.1A, PIN, QC | Farnell
Subminiature Basic Switch | Power and Signal Group
SUB MINIATURE | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D2SW-P01T?

Additional datasheets, footprints and schematics for D2SW-P01T are listed on our Part Details page. You can also find images and similar parts to D2SW-P01T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D2SW-P01T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-P01T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D2SW-P01T fall under?

The D2SW-P01T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to D2SW-P01T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-P01T you can contact the distributor directly for product support, shipping queries etc.

Is the D2SW-P01T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D2SW-P01T have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Power and Signal Group have stock available or on a lead time for D2SW-P01T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D2SW-P01T often in real-time on the comparison pages.

What if I can't find stock of D2SW-P01T?

You can fill out our help required form which you can use to request a quote for D2SW-P01T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay