Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
202
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
RS Americas
from US$2.45
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.6N |
Micro Sw, Roller Lever, Spdt, 100Ma 125V | Newark Electronics |
Switch,SPDT,sim roller,quick connect tm | RS |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Quick Connect 0.1A 125VAC 30VDC 0.6N Screw Mount | Avnet America |
Switch, Roller Lever, 2 A, 250 VAC, 1.8 N (Max.), 19.8 mm, -20 to +70 deg.C | Omron Electronic Components D2SW-P01L3T | RS Americas |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
MICROSWITCH, SPDT, 0.1A, SIM ROLLER, QC | Farnell |
Subminiature Basic Switch | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2SW-P01L3T?
Additional datasheets, footprints and schematics for D2SW-P01L3T are listed on our Part Details page. You can also find images and similar parts to D2SW-P01L3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-P01L3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-P01L3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-P01L3T fall under?
The D2SW-P01L3T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-P01L3T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-P01L3T you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-P01L3T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-P01L3T have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D2SW-P01L3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-P01L3T often in real-time on the comparison pages.
What if I can't find stock of D2SW-P01L3T?
You can fill out our help required form which you can use to request a quote for D2SW-P01L3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.