D2SW-P01L3D Switches, Relays & Solenoids by Omron

MICROSWITCH SPDT 0.1A SIM ROLLER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for Farnell
Farnell
from US$0.77
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
3
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.47
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.94
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Microswitch Type Subminiature
Microswitch Actuator Simulated Roller Lever
Contact Configuration SPDT
Switch Terminals Solder
Contact Current Max 100mA
Contact Voltage DC Nom 30VDC
Product Range -
Contact Voltage AC Nom 125VAC
Operating Force Max 0.6N

Alternative Descriptions

Sub Miniature/Omron Electronic Components |Omron Electronic Components D2SW-P01L3D | Newark Electronics
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever PC Pins 0.1A 125VAC 30VDC 0.6N Screw Mount/Through Hole | Avnet America
SNAP ACT SW SPDT 0.1A 125V | TTI Europe
MICROSWITCH, SPDT, 0.1A, SIM ROLLER | Farnell
Subminiature Basic Switch | Power and Signal Group
SUB MINIATURE | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D2SW-P01L3D?

Additional datasheets, footprints and schematics for D2SW-P01L3D are listed on our Part Details page. You can also find images and similar parts to D2SW-P01L3D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D2SW-P01L3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-P01L3D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D2SW-P01L3D fall under?

The D2SW-P01L3D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to D2SW-P01L3D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-P01L3D you can contact the distributor directly for product support, shipping queries etc.

Is the D2SW-P01L3D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D2SW-P01L3D have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Power and Signal Group have stock available or on a lead time for D2SW-P01L3D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D2SW-P01L3D often in real-time on the comparison pages.

What if I can't find stock of D2SW-P01L3D?

You can fill out our help required form which you can use to request a quote for D2SW-P01L3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay