Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPST-NC |
Switch Terminals | - |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.6N |
Miniature Basic Switch |Omron Electronic Components D2SW-P01L1-2M | Newark Electronics |
Miniature Basic Switch | Omron Electronic Components D2SW-P01L1-2M | RS Americas |
MICROSWITCH, SPST-NC, 0.1A, SIM LEVER | Farnell |
Switch Snap Action N.C. SPST Hinge Lever Wire Lead 0.1A 125VAC 30VDC 0.6N Screw Mount | Avnet America |
Where can I find additional details, specifications and documents for a D2SW-P01L1-2M?
Additional datasheets, footprints and schematics for D2SW-P01L1-2M are listed on our Part Details page. You can also find images and similar parts to D2SW-P01L1-2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-P01L1-2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-P01L1-2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-P01L1-2M fall under?
The D2SW-P01L1-2M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-P01L1-2M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-P01L1-2M you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-P01L1-2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-P01L1-2M have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for D2SW-P01L1-2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-P01L1-2M often in real-time on the comparison pages.
What if I can't find stock of D2SW-P01L1-2M?
You can fill out our help required form which you can use to request a quote for D2SW-P01L1-2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.