Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.42
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
69
in stock
|
Buy Now | |
Rutronik
from US$2.37
|
-
|
Buy Now | |
Newark Electronics
from US$3.53
|
-
|
Buy Now | |
Avnet America
from US$5.03
|
-
|
Buy Now | |
RS Americas
from US$2.61
|
-
|
Buy Now | |
element14
from US$6.17
|
-
|
Buy Now | |
TTI Europe
from US$2.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.59N |
MICRO SPDT 3A 125VAC IP67 | Rutronik |
Microswitch, Spdt, Pin Plunger, Quick Connect, Solder, 3 A, 125 V Rohs Compliant: Yes |Omron D2SW-3T | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Quick Connect 3A 250VAC 30VDC 1.77N Screw Mount | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 3 A @ 30 V dc | Omron Electronic Components D2SW3T | RS Americas |
MICROSWITCH, SPDT, 3A, PIN, QC | element14 |
D2SW-3T | TTI Europe |
REPLACED BY D2SW-3TS | Power and Signal Group |
MINIATURE BASIC SWITCH | Relay Specialties |
Basic / Snap Action Switches REPLACED BY D2SW-3TS | Sager |
Where can I find additional details, specifications and documents for a D2SW-3T?
Additional datasheets, footprints and schematics for D2SW-3T are listed on our Part Details page. You can also find images and similar parts to D2SW-3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3T fall under?
The D2SW-3T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3T you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3T have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2SW-3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3T often in real-time on the comparison pages.
What if I can't find stock of D2SW-3T?
You can fill out our help required form which you can use to request a quote for D2SW-3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.