Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPST-NO |
Switch Terminals | Wire Leaded |
Contact Current Max | 3A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.59N |
Switch,SPST,sim roller,wire tm,screw mnt | RS |
SPST-NO Simulated Roller Lever Microswitch, 3 A @ 30 V dc | Omron Electronic Components D2SW3L33M | RS Americas |
SNAP ACT SW | TTI Europe |
MICROSWITCH, SPST-NO, 3A, SIM ROLLER | Farnell |
Where can I find additional details, specifications and documents for a D2SW-3L3-3M?
Additional datasheets, footprints and schematics for D2SW-3L3-3M are listed on our Part Details page. You can also find images and similar parts to D2SW-3L3-3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3L3-3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3L3-3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3L3-3M fall under?
The D2SW-3L3-3M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3L3-3M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3L3-3M you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3L3-3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3L3-3M have stock available?
Authorised distributors including RS, RS Americas, TTI Europe and Farnell have stock available or on a lead time for D2SW-3L3-3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3L3-3M often in real-time on the comparison pages.
What if I can't find stock of D2SW-3L3-3M?
You can fill out our help required form which you can use to request a quote for D2SW-3L3-3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.