Status: | Unknown |
---|---|
Series: | D2SW Series |
RoHS: | Unknown |
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.78
|
1,267
in stock
|
Buy Now | |
Newark Electronics
from US$8.16
|
158
in stock
|
Buy Now | |
element14
from US$7.18
|
158
in stock
|
Buy Now | |
Farnell
from US$9.15
|
158
in stock
|
Buy Now | |
Chip One Stop
from US$7.26
|
2
in stock
|
Buy Now | |
Rutronik
from US$4.63
|
-
|
Buy Now | |
Avnet America
from US$4.64
|
-
|
Buy Now | |
RS Americas
from US$8.25
|
-
|
Buy Now | |
Distrelec
from US$7.65
|
-
|
Buy Now | |
TTI Europe
from US$6.00
|
-
|
Buy Now | |
Sager
from US$6.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | D2SW Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.59N |
Actuation Type | Roller Lever |
Actuator Type | Hinge Roller Lever |
Approval Bodies | CSA EN UL VDE |
Contact Current AC | 2A |
Contact Current AC Max | 3A |
Contact Current DC Max | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.8mm |
External Depth | 21.2mm |
External Length / Height | 16.9mm |
External Width | 6.4mm |
Fixing Centres LxW | 9.5mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
Lever Length | 14.5mm |
No. of Electrical Operations | 200000 |
Operating Force | 0.59N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 1mm |
Pre-travel | 4.8mm |
Release Force | 6gf |
V4 microswitch SPDT 3A,IP67 roller lever | RS |
Microswitch, D2Sw Series, Spdt, Roller Lever, Wire Leaded, 3 A, 250 V Rohs Compliant: Yes |Omron D2SW-3L2M | Newark Electronics |
MICROSWITCH, V4, ROLLER LEVER | element14 |
MICRO SPDT SIMU.ROLLER Wire IP6 | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Wire Lead 3A 250VAC 30VDC 0.59N Screw Mount | Avnet America |
SPDT-NO/NC Roller Lever Microswitch, 3 A @ 30 V dc | Omron Electronic Components D2SW-3L2M | RS Americas |
Omron Electronic Components Micro Switch D2SW, 3A, 1CO, 0.59N, Hinge Roller Lever | Distrelec |
SNAP ACT SW SPDT-NONC 3A 30V | TTI Europe |
Basic / Snap Action Switches Hinge Roller Lever With Leadwires 3A | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2SW-3L2M?
Additional datasheets, footprints and schematics for D2SW-3L2M are listed on our Part Details page. You can also find images and similar parts to D2SW-3L2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3L2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3L2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3L2M fall under?
The D2SW-3L2M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3L2M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3L2M you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3L2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3L2M have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for D2SW-3L2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3L2M often in real-time on the comparison pages.
What if I can't find stock of D2SW-3L2M?
You can fill out our help required form which you can use to request a quote for D2SW-3L2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.