Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.80
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.67
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
-
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$3.56
|
-
|
Buy Now | |
TTI Europe
from US$2.34
|
-
|
Buy Now | |
Sager
from US$4.13
|
-
|
Buy Now | |
Farnell
from US$2.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.59N |
V4 microswitch SPDT 3A,IP50 PCB r/lever | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, Roller Lever, Solder, 3 A, 125 V |Omron Electronic Components D2SW-3L2D | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever PC Pins 3A 250VAC 30VDC 0.59N Thru-Hole | Avnet America |
SPDT-NO/NC Roller Lever Microswitch, 3 A @ 30 V dc | Omron Electronic Components D2SW-3L2D | RS Americas |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
Basic / Snap Action Switches MINIATURE BASIC SWITCH | Sager |
MICROSWITCH, SPDT, 3A, SIM ROLLER, PCB | Farnell |
MINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2SW-3L2D?
Additional datasheets, footprints and schematics for D2SW-3L2D are listed on our Part Details page. You can also find images and similar parts to D2SW-3L2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3L2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3L2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3L2D fall under?
The D2SW-3L2D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3L2D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3L2D you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3L2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3L2D have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2SW-3L2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3L2D often in real-time on the comparison pages.
What if I can't find stock of D2SW-3L2D?
You can fill out our help required form which you can use to request a quote for D2SW-3L2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.