Status: | Unknown |
---|---|
Series: | D2SW Series |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.57
|
84
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.24
|
128
in stock
|
Buy Now | |
Distrelec
from US$5.71
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$7.27
|
-
|
Buy Now | |
RS Americas
from US$5.31
|
-
|
Buy Now | |
TTI Europe
from US$3.60
|
-
|
Buy Now | |
Farnell
from US$2.90
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | D2SW Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.59N |
Actuation Type | Lever |
Actuator Type | Hinge Lever |
Approval Bodies | CSA EN UL VDE |
Contact Current AC | 2A |
Contact Current AC Max | 3A |
Contact Current DC Max | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.8mm |
External Depth | 21.2mm |
External Length / Height | 16.9mm |
External Width | 6.4mm |
Fixing Centres LxW | 9.5mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
Lever Length | 14.5mm |
No. of Electrical Operations | 200000 |
Operating Force | 0.59N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 1mm |
Pre-travel | 4.8mm |
Release Force | 6gf |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
V4 microswitch leads, sealed, lever | RS |
Omron Electronic Components Micro Switch D2SW, 3A, 1CO, 0.59N, Hinge Lever | Distrelec |
Relays Rohs Compliant: Yes |Omron Electronic Components D2SW-3L1M | Newark Electronics |
SPDT-NO/NC Hinge Lever Microswitch, 3 A @ 30 V dc | Omron Electronic Components D2SW-3L1M | RS Americas |
D2SW-3L1M | TTI Europe |
MICROSWITCH, V4, LEVER | Farnell |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Wire Lead 3A 250VAC 30VDC 0.59N Screw Mount | Avnet America |
REPLACED BY D2SW-3L1MS | Power and Signal Group |
Snap Action Switch | Relay Specialties |
Basic / Snap Action Switches REPLACED BY D2SW-3L1MS | Sager |
Where can I find additional details, specifications and documents for a D2SW-3L1M?
Additional datasheets, footprints and schematics for D2SW-3L1M are listed on our Part Details page. You can also find images and similar parts to D2SW-3L1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3L1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3L1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3L1M fall under?
The D2SW-3L1M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3L1M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3L1M you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3L1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3L1M have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for D2SW-3L1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3L1M often in real-time on the comparison pages.
What if I can't find stock of D2SW-3L1M?
You can fill out our help required form which you can use to request a quote for D2SW-3L1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.