Status: | Unknown |
---|---|
Series: | D2SW Series |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.76
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.62
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$5.55
|
-
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
RS Americas
from US$4.55
|
-
|
Buy Now | |
element14
from US$4.89
|
-
|
Buy Now | |
TTI Europe
from US$2.78
|
-
|
Buy Now | |
Sager
from US$4.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | D2SW Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.59N |
Actuation Type | Lever |
Actuator Type | Hinge Lever |
Contact Current AC | 2A |
Contact Current AC Max | 3A |
Contact Current DC Max | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.8mm |
External Depth | 19.8mm |
External Length / Height | 10.6mm |
External Width | 6.4mm |
Fixing Centres LxW | 9.5mm |
IP / NEMA Rating | IP50 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
Lever Length | 14.5mm |
No. of Electrical Operations | 200000 |
Operating Force | 0.59N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 1mm |
Pre-travel | 4.8mm |
Release Force | 6gf |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, 3A, 250Vac/30Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 3A 250VAC 30VDC 0.59N Screw Mount | Avnet America |
SPDT-NO/NC Hinge Lever Microswitch, 3 A @ 30 V dc | Omron Electronic Components D2SW-3L1H | RS Americas |
MICROSWITCH, V4, LEVER | element14 |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
Basic / Snap Action Switches Hinge Lever Solder Term 3A | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2SW-3L1H?
Additional datasheets, footprints and schematics for D2SW-3L1H are listed on our Part Details page. You can also find images and similar parts to D2SW-3L1H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3L1H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3L1H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3L1H fall under?
The D2SW-3L1H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3L1H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3L1H you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3L1H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3L1H have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for D2SW-3L1H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3L1H often in real-time on the comparison pages.
What if I can't find stock of D2SW-3L1H?
You can fill out our help required form which you can use to request a quote for D2SW-3L1H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.