Status: | Unknown |
---|---|
Series: | D2SW Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.17
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.80
|
199
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
180
in stock
|
Buy Now | |
Distrelec
from US$2.76
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
43
in stock
|
Buy Now | |
element14
from US$4.43
|
43
in stock
|
Buy Now | |
Farnell
from US$3.95
|
42
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
RS Americas
from US$3.70
|
-
|
Buy Now | |
TTI Europe
from US$2.16
|
-
|
Buy Now | |
Sager
from US$2.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2SW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.77N |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.1mm |
External Depth | 19.8mm |
External Length / Height | 10.6mm |
External Width | 6.4mm |
Fixing Centres LxW | 9.5mm |
IP / NEMA Rating | IP50 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
No. of Electrical Operations | 200000 |
Operating Force | 1.77N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 0.5mm |
Pre-travel | 0.6mm |
Release Force | 30gf |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch D2SW, 3A, 1CO, 1.77N, Pin Plunger | Distrelec |
V4 microswitch SPDT 3A, IP50 pin plunger | RS |
Microswitch, D2Sw Series, Spdt, Pin Plunger, Solder, 3 Ma, 125 V Rohs Compliant: Yes |Omron D2SW-3H | Newark Electronics |
MICROSWITCH, V4, PLUNGER | element14 |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 3A 250VAC 30VDC 1.77N Screw Mount | Avnet America |
V4 microswitch SPDT 3A, IP50 pin plunger | Omron Electronic Components D2SW-3H | RS Americas |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
Basic / Snap Action Switches Pin Plunger Solder Term 3A | Sager |
Subminiature Basic Switch | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2SW-3H?
Additional datasheets, footprints and schematics for D2SW-3H are listed on our Part Details page. You can also find images and similar parts to D2SW-3H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3H fall under?
The D2SW-3H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3H you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3H have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for D2SW-3H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3H often in real-time on the comparison pages.
What if I can't find stock of D2SW-3H?
You can fill out our help required form which you can use to request a quote for D2SW-3H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.