Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.49
|
142
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.42
|
217
in stock
|
Buy Now | |
Newark Electronics
from US$3.30
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$3.46
|
32
in stock
|
Buy Now | |
Distrelec
from US$2.57
|
19
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
RS Americas
from US$3.72
|
-
|
Buy Now | |
TTI Europe
from US$2.56
|
-
|
Buy Now | |
Sager
from US$2.91
|
-
|
Buy Now | |
Farnell
from US$2.25
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.59N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
V4 microswitch SPDT 3A, IP50 PCB plunger | RS |
Miniature Basic Sw/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components D2SW-3D | Newark Electronics |
Omron Electronic Components Micro Switch D2SW, 3A, 1CO, 1.77N, Pin Plunger | Distrelec |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 2A 125VAC 30VDC 2N Screw Mount | Avnet America |
V4 microswitch SPDT 3A, IP50 PCB plunger | Omron Electronic Components D2SW-3D | RS Americas |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
Basic / Snap Action Switches Miniature Basic Auto Switch | Sager |
MICROSWITCH, SPDT, 3A, PIN, PCB | Farnell |
Where can I find additional details, specifications and documents for a D2SW-3D?
Additional datasheets, footprints and schematics for D2SW-3D are listed on our Part Details page. You can also find images and similar parts to D2SW-3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3D fall under?
The D2SW-3D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3D you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3D have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for D2SW-3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3D often in real-time on the comparison pages.
What if I can't find stock of D2SW-3D?
You can fill out our help required form which you can use to request a quote for D2SW-3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.