Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.35
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.59N |
Switch,SPDT,sim roller,wire lead,0.1A | RS |
Microswitch, Spdt, 0.1A, 30Vdc | Newark Electronics |
OMRD2SW01L3M | Avnet America |
SPDT-NO/NC Simulated Roller Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2SW01L3M | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches MINIATURE BASIC SW | Sager |
MICROSWITCH, SPDT, 0.1A, SIM ROLLER | Farnell |
Where can I find additional details, specifications and documents for a D2SW-01L3M?
Additional datasheets, footprints and schematics for D2SW-01L3M are listed on our Part Details page. You can also find images and similar parts to D2SW-01L3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-01L3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-01L3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-01L3M fall under?
The D2SW-01L3M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-01L3M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-01L3M you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-01L3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-01L3M have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D2SW-01L3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-01L3M often in real-time on the comparison pages.
What if I can't find stock of D2SW-01L3M?
You can fill out our help required form which you can use to request a quote for D2SW-01L3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.