Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.30
|
815
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
16,500
in stock
|
Buy Now | |
Chip One Stop
from US$2.72
|
9,000
in stock
|
Buy Now | |
element14
from US$4.20
|
86
in stock
|
Buy Now | |
Farnell
from US$2.91
|
86
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.99
|
16
in stock
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$6.04
|
-
|
Buy Now | |
TTI Europe
from US$2.26
|
-
|
Buy Now | |
Sager
from US$3.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.59N |
Microswitch, Spdt, 0.1A, 30Vdc | Newark Electronics |
Switch,SPDT,pin-plunger,solder term,0.1A | RS |
MICROSWITCH, SPDT, 0.1A, PIN, SOLDER | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 0.1A 125VAC 30VDC 1.77N Screw Mount | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2SW01HS | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches .1AMP 180GF PIN PL | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2SW-01HS?
Additional datasheets, footprints and schematics for D2SW-01HS are listed on our Part Details page. You can also find images and similar parts to D2SW-01HS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-01HS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-01HS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-01HS fall under?
The D2SW-01HS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-01HS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-01HS you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-01HS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-01HS have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for D2SW-01HS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-01HS often in real-time on the comparison pages.
What if I can't find stock of D2SW-01HS?
You can fill out our help required form which you can use to request a quote for D2SW-01HS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.