Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.87
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.78
|
27
in stock
|
Buy Now | |
Distrelec
from US$3.08
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$4.69
|
-
|
Buy Now | |
TTI Europe
from US$2.16
|
-
|
Buy Now | |
Sager
from US$2.56
|
-
|
Buy Now | |
Farnell
from US$1.80
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.77N |
Actuation Type | Plunger |
Actuator Type | Pin Plunger |
Operating Force | 1.77N |
Switch,SPDT,pin-plunger,solder term,0.1A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch D2SW, 100mA, 1CO, 1.77N, Pin Plunger | Distrelec |
Microswitch, Spdt, 0.1A, 125Vac/30Vdc | Newark Electronics |
Switch Snap Action N.O. SPST Simulated Roller Lever Quick Connect 0.1A 125VAC 30VDC Screw Mount | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2SW01H | RS Americas |
SNAP ACT SW SPDT 100MA 125V | TTI Europe |
Basic / Snap Action Switches Miniature Basic Auto Switch | Sager |
MICROSWITCH, 0.1A, PIN PLUNGER | Farnell |
Where can I find additional details, specifications and documents for a D2SW-01H?
Additional datasheets, footprints and schematics for D2SW-01H are listed on our Part Details page. You can also find images and similar parts to D2SW-01H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-01H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-01H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-01H fall under?
The D2SW-01H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-01H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-01H you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-01H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-01H have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for D2SW-01H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-01H often in real-time on the comparison pages.
What if I can't find stock of D2SW-01H?
You can fill out our help required form which you can use to request a quote for D2SW-01H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.