Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.22
|
No stock
|
Buy Now | |
TTI Europe
from US$2.64
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.64
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$5.51
|
-
|
Buy Now | |
Sager
from US$3.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.59N |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, 0.1A, 30Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 2A 125VAC 42VDC 0.75N Thru-Hole | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2SW-01D | RS Americas |
Basic / Snap Action Switches Miniature Basic Auto Switch | Sager |
MICROSWITCH, SPDT, 0.1A, PIN, PCB | Farnell |
Where can I find additional details, specifications and documents for a D2SW-01D?
Additional datasheets, footprints and schematics for D2SW-01D are listed on our Part Details page. You can also find images and similar parts to D2SW-01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-01D fall under?
The D2SW-01D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-01D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-01D you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-01D have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2SW-01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-01D often in real-time on the comparison pages.
What if I can't find stock of D2SW-01D?
You can fill out our help required form which you can use to request a quote for D2SW-01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.