Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
No stock
|
Buy Now | |
Sager
from US$3.75
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$2.63
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
40
in stock
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
RS Americas
from US$4.65
|
-
|
Buy Now | |
TTI Europe
from US$1.45
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 1.5N |
Switch Operation | On-Off |
Basic / Snap Action Switches SPST-NO Sealed Straight PCB Pin | Sager |
Miniature Basic Sw/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components D2QW-C003D | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SUBMINIATURE BASIC SWITCH | Avnet America |
Microswitch, SPST, IP67,PCB, pin plunger | Omron Electronic Components D2QW-C003D | RS Americas |
SNAP ACT SW SPST-NO 0.1A 30V | TTI Europe |
MICROSWITCH, IP67, SIM ROLLER, PCB | Farnell |
Where can I find additional details, specifications and documents for a D2QW-C003D?
Additional datasheets, footprints and schematics for D2QW-C003D are listed on our Part Details page. You can also find images and similar parts to D2QW-C003D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2QW-C003D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2QW-C003D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2QW-C003D fall under?
The D2QW-C003D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2QW-C003D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2QW-C003D you can contact the distributor directly for product support, shipping queries etc.
Is the D2QW-C003D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2QW-C003D have stock available?
Authorised distributors including Sager, Newark Electronics, Chip One Stop, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for D2QW-C003D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2QW-C003D often in real-time on the comparison pages.
What if I can't find stock of D2QW-C003D?
You can fill out our help required form which you can use to request a quote for D2QW-C003D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.