Status: | Unknown |
---|---|
Series: | D2MQ Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.59
|
282
in stock
|
Buy Now | |
element14
from US$2.30
|
27,026
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
26,388
in stock
|
Buy Now | |
Farnell
from US$2.36
|
26,388
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
310
in stock
|
Buy Now | |
Distrelec
from US$1.97
|
207
in stock
|
Buy Now | |
CoreStaff
from US$0.58
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
80
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
RS Americas
from US$2.51
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Sager
from US$1.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 500mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2MQ Series |
Contact Voltage AC Nom | - |
Operating Force Max | 0.39N |
Actuation Type | Lever |
Actuator Type | Lever |
Contact Current AC | 500mA |
Contact Current DC Max | 500mA |
Contact Current Rating | 500mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 30V |
External Depth | 8.1mm |
External Length / Height | 6.5mm |
External Width | 2.6mm |
Fixing Centres | 4mm |
Fixing Centres LxW | 4mm |
Insulation Resistance | 100Mohm |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 30000 |
Operating Force | 0.39N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
Pre-travel | 0.4mm |
MICROSWITCH, LEVER | element14 |
Microswitch, Hinge Leaf Lever, Spdt, 500Ma | Newark Electronics |
Ultra submin PCB switch,hinge l/lever | RS |
Omron Electronic Components Micro Switch D2MQ, 500mA, 1CO, 0.39N, Flat Lever | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Hinge Leaf Lever PC Pins 0.5A 30VDC 0.39N Screw Mount/Through Hole | Avnet Abacus |
MICRO SPDT THT PLUNGER RA-RIGHT | Rutronik |
Ultra submin PCB switch, hinge l/lever | Omron Electronic Components D2MQ-4L-1 | RS Americas |
SNAP ACT SW SPDT-NONC 0.5A 30V | TTI Europe |
Basic / Snap Action Switches Hinge Leaf Straight And Ag Plated Term | Sager |
Basic Switch | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2MQ-4L-1?
Additional datasheets, footprints and schematics for D2MQ-4L-1 are listed on our Part Details page. You can also find images and similar parts to D2MQ-4L-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2MQ-4L-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2MQ-4L-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2MQ-4L-1 fall under?
The D2MQ-4L-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2MQ-4L-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2MQ-4L-1 you can contact the distributor directly for product support, shipping queries etc.
Is the D2MQ-4L-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2MQ-4L-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and RS have stock available or on a lead time for D2MQ-4L-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2MQ-4L-1 often in real-time on the comparison pages.
What if I can't find stock of D2MQ-4L-1?
You can fill out our help required form which you can use to request a quote for D2MQ-4L-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.