Status: | Unknown |
---|---|
Series: | D2MC Series |
RoHS: | Unknown |
Prices starting from US$6.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.92
|
383
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.13
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
-
|
Buy Now | |
Avnet America
from US$6.29
|
-
|
Buy Now | |
RS Americas
from US$8.68
|
-
|
Buy Now | |
Sager
from US$9.04
|
-
|
Buy Now | |
element14
from US$8.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | - |
---|---|
Microswitch Actuator | Side Rotary |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | D2MC Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | - |
Actuator Type | Rotary |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 240V |
Differential Travel Max | 15mm |
External Depth | 18.2mm |
External Length / Height | 17.5mm |
External Width | 31mm |
Fixing Centres LxW | 23.8mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Over Travel Min | 17mm |
Pre-travel | 21mm |
Torque | 10.2g-cm |
Switch,low torque,10.2gf,clockwise,5A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Miniature/Omron Electronic Components |Omron Electronic Components D2MC-5H | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Auxiliary Quick Connect 5A 250VAC Screw Mount | Avnet America |
Switch, low torque,10.2gf, clockwise,5A | Omron Electronic Components D2MC5H | RS Americas |
Basic / Snap Action Switches CW rotary 10.2gf xcm 5 A SPDT | Sager |
MICROSWITCH, ROTARY | element14 |
SWITCH | Power and Signal Group |
OMRON | Relay Specialties |
Where can I find additional details, specifications and documents for a D2MC-5H?
Additional datasheets, footprints and schematics for D2MC-5H are listed on our Part Details page. You can also find images and similar parts to D2MC-5H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2MC-5H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2MC-5H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2MC-5H fall under?
The D2MC-5H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2MC-5H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2MC-5H you can contact the distributor directly for product support, shipping queries etc.
Is the D2MC-5H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2MC-5H have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2MC-5H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2MC-5H often in real-time on the comparison pages.
What if I can't find stock of D2MC-5H?
You can fill out our help required form which you can use to request a quote for D2MC-5H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.