Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.44
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.52
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$9.51
|
-
|
Buy Now | |
Avnet America
from US$7.52
|
-
|
Buy Now | |
RS Americas
from US$8.43
|
-
|
Buy Now | |
element14
from US$8.83
|
-
|
Buy Now | |
TTI Europe
from US$5.87
|
-
|
Buy Now | |
Sager
from US$8.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Side Rotary |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | - |
Contact Resistance | 20mohm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Torque | 0.75mN-m |
Switch,low torque,7.6gf,clockwise.5A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, 5A, 250Vac | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Auxiliary Quick Connect 5A 250VAC Screw Mount | Avnet America |
Switch, low torque,7.6gf, clockwise.5A | Omron Electronic Components D2MC5F | RS Americas |
MICROSWITCH, ROTARY | element14 |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Basic / Snap Action Switches CW rotary 7.6gf x cm 5 A SPDT | Sager |
SWITCH | Power and Signal Group |
MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2MC5F?
Additional datasheets, footprints and schematics for D2MC5F are listed on our Part Details page. You can also find images and similar parts to D2MC5F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2MC5F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2MC5F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2MC5F fall under?
The D2MC5F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2MC5F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2MC5F you can contact the distributor directly for product support, shipping queries etc.
Is the D2MC5F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2MC5F have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2MC5F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2MC5F often in real-time on the comparison pages.
What if I can't find stock of D2MC5F?
You can fill out our help required form which you can use to request a quote for D2MC5F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.