Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.82
|
11
in stock
|
Buy Now | |
Sager
from US$13.66
|
15
in stock
|
Buy Now | |
RS Americas
from US$19.00
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$14.98
|
5
in stock
|
Buy Now | |
Avnet America
from US$9.50
|
-
|
Buy Now | |
TTI Europe
from US$7.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Side Rotary |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 500mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | - |
Contact Resistance | 100mohm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Torque | 0.5mN-m |
Basic / Snap Action Switches CCW rotary 5.1gf xcm 0.5 A SPDT | Sager |
Switch,rotary,lo-torq,5.1g-cm,antclockws | RS |
SWITCH, LOW-TORQUE, ROTARY-ACTION, COUNTERCLOCKWISE,500MA,5.1GF | Omron Electronic Components D2MC-01EL | RS Americas |
Miniature Rohs Compliant: Yes |Omron Electronic Components D2MC-01EL | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Auxiliary Quick Connect 0.5A 125VAC 30VDC Screw Mount | Avnet America |
SNAP ACT SW SPDT 0.5A 125V | TTI Europe |
SWITCH | Power and Signal Group |
MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2MC01EL?
Additional datasheets, footprints and schematics for D2MC01EL are listed on our Part Details page. You can also find images and similar parts to D2MC01EL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2MC01EL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2MC01EL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2MC01EL fall under?
The D2MC01EL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2MC01EL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2MC01EL you can contact the distributor directly for product support, shipping queries etc.
Is the D2MC01EL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2MC01EL have stock available?
Authorised distributors including Sager, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for D2MC01EL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2MC01EL often in real-time on the comparison pages.
What if I can't find stock of D2MC01EL?
You can fill out our help required form which you can use to request a quote for D2MC01EL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.