Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.63
|
624
in stock
|
Buy Now | |
Heilind Electronics
from US$7.79
|
2,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.79
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$5.54
|
624
in stock
|
Buy Now | |
element14
from US$7.39
|
624
in stock
|
Buy Now | |
Avnet America
from US$5.43
|
-
|
Buy Now | |
RS Americas
from US$12.57
|
-
|
Buy Now | |
TTI Europe
from US$5.49
|
-
|
Buy Now | |
Sager
from US$8.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.95N |
Differential Travel Max | 0.6mm |
Lever Length | 15.1mm |
Over Travel Min | 1.1mm |
Pre-travel | 5.5mm |
Release Force | 20gf |
SWITCH BASIC SPDT .1A 97GF 107797 | Heilind Electronics |
Microswitch, Spdt, 0.1A, 30Vdc, 0.95N | Newark Electronics |
MICROSWITCH, SPDT, 0.1A, 30VDC, 0.95N | element14 |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Solder 0.1A 30VDC 0.95N Screw Mount | Avnet America |
SWITCH, SNAP ACTION, IMMERSION-PROOF, SUBMINIATURE, SIMULATED ROLLER LEVER, SOLDER TE | Omron Electronic Components D2JW-01K31 | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Sim. Roller Lever Solder 97g | Sager |
IMERSION-PROOF BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Hinge Lever Solder 0.1A 30VDC 0.95N | Avnet Abacus |
Where can I find additional details, specifications and documents for a D2JW-01K31?
Additional datasheets, footprints and schematics for D2JW-01K31 are listed on our Part Details page. You can also find images and similar parts to D2JW-01K31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2JW-01K31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2JW-01K31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2JW-01K31 fall under?
The D2JW-01K31 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2JW-01K31 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2JW-01K31 you can contact the distributor directly for product support, shipping queries etc.
Is the D2JW-01K31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2JW-01K31 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2JW-01K31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2JW-01K31 often in real-time on the comparison pages.
What if I can't find stock of D2JW-01K31?
You can fill out our help required form which you can use to request a quote for D2JW-01K31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.