Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.8N |
Microswitch, Spdt, 0.1A, 30Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Wire Lead 0.1A 30VDC 0.8N Screw Mount | Avnet America |
SWITCH, SNAP ACTION, IMMERSION-PROOF, SUBMINIATURE, HINGE LEVER, MOLDED LEAD WIRES | Omron Electronic Components D2JW-01K11-MD | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Hinge Lever Lead Wire 82g | Sager |
IMERSION-PROOF BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2JW01K11MD?
Additional datasheets, footprints and schematics for D2JW01K11MD are listed on our Part Details page. You can also find images and similar parts to D2JW01K11MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2JW01K11MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2JW01K11MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2JW01K11MD fall under?
The D2JW01K11MD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2JW01K11MD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2JW01K11MD you can contact the distributor directly for product support, shipping queries etc.
Is the D2JW01K11MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2JW01K11MD have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for D2JW01K11MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2JW01K11MD often in real-time on the comparison pages.
What if I can't find stock of D2JW01K11MD?
You can fill out our help required form which you can use to request a quote for D2JW01K11MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.