Status: | Unknown |
---|---|
Series: | D2JW Series |
RoHS: | Unknown |
Prices starting from US$4.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.70
|
75
in stock
|
Buy Now | |
Heilind Electronics
from US$13.20
|
69
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.20
|
23
in stock
|
Buy Now | |
Rutronik
from US$4.49
|
-
|
Buy Now | |
Newark Electronics
from US$12.52
|
-
|
Buy Now | |
Avnet America
from US$7.63
|
-
|
Buy Now | |
RS Americas
from US$9.16
|
-
|
Buy Now | |
TTI Europe
from US$5.01
|
-
|
Buy Now | |
Sager
from US$11.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2JW Series |
Contact Voltage AC Nom | - |
Operating Force Max | 2.54N |
Switch,ultra-submin,pin plunger,wire tm | RS |
SWITCH BASIC SPDT .1A 250GF | Heilind Electronics |
MICRO SPDT Pin 1,0N Wire 30VA | Rutronik |
Miniature Basic Sw/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components D2JW-011-MD | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Wire Lead 0.1A 30VDC 2.45N Screw Mount | Avnet America |
Switch, Snap Action, Immersion Proof, Subminiature, Pin Plunger, Mold Lead Wires | Omron Electronic Components D2JW-011-MD | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Pin Plunger Lead Wire 250g | Sager |
IMERSION-PROOF BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2JW011MD?
Additional datasheets, footprints and schematics for D2JW011MD are listed on our Part Details page. You can also find images and similar parts to D2JW011MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2JW011MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2JW011MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2JW011MD fall under?
The D2JW011MD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2JW011MD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2JW011MD you can contact the distributor directly for product support, shipping queries etc.
Is the D2JW011MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2JW011MD have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Rutronik and Newark Electronics have stock available or on a lead time for D2JW011MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2JW011MD often in real-time on the comparison pages.
What if I can't find stock of D2JW011MD?
You can fill out our help required form which you can use to request a quote for D2JW011MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.