Status: | Unknown |
---|---|
Series: | D2HW Series |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.71
|
No stock
|
Buy Now | |
RS
from US$2.30
|
369
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
-
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
element14
from US$2.44
|
-
|
Buy Now | |
TTI Europe
from US$1.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2A |
Contact Voltage DC Nom | 42VDC |
Product Range | D2HW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 183gf |
Actuation Type | Lever |
Actuator Type | Simulated Leaf Lever |
Approval Category | UL Recognised |
Contact Current @ Contact Voltage AC Max | 0.1A |
Contact Current @ Contact Voltage DC Max | 2A |
Contact Current AC Max | 100mA |
Contact Current DC Max | 2A |
Contact Current Min | 1mA |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 125VAC |
Contact Voltage DC Max | 12VDC |
Dielectric Strength VDC | 600V |
External Depth | 18.5mm |
External Length / Height | 7mm |
External Width | 18.5mm |
Fixing Centres LxW | 3mm |
IP / NEMA Rating | IP50 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 1000000 |
Operating Force | 1.79N |
Operating Temperature Max | 85°C |
Switch,leaf sim-r,SPDT,scrw mnt,solder | RS |
Microswitch, Spdt, 2A, 125Vac/42Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Leaf Lever Solder 2A 125VAC 42VDC 1.8N Screw Mount | Avnet America |
Switch, leaf sim-r, SPDT, screw mnt, solder | Omron Electronic Components D2HWC271H | RS Americas |
MICROSWITCH, SEALED | element14 |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HW-C271H?
Additional datasheets, footprints and schematics for D2HW-C271H are listed on our Part Details page. You can also find images and similar parts to D2HW-C271H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HW-C271H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HW-C271H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HW-C271H fall under?
The D2HW-C271H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HW-C271H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HW-C271H you can contact the distributor directly for product support, shipping queries etc.
Is the D2HW-C271H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HW-C271H have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for D2HW-C271H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HW-C271H often in real-time on the comparison pages.
What if I can't find stock of D2HW-C271H?
You can fill out our help required form which you can use to request a quote for D2HW-C271H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.