Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.20
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.10
|
190
in stock
|
Buy Now | |
Rutronik
from US$2.84
|
-
|
Buy Now | |
Newark Electronics
from US$10.35
|
-
|
Buy Now | |
Avnet America
from US$7.89
|
-
|
Buy Now | |
RS Americas
from US$13.92
|
-
|
Buy Now | |
TTI Europe
from US$3.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 2A |
Contact Voltage DC Nom | 12VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.65N |
Switch Operation | Off-On |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICRO SPDT,Hinge Roller,Wire | Rutronik |
Subminiature Basic Switch |Omron Electronic Components D2HWC241M | Newark Electronics |
OMRD2HWC241M | Avnet America |
SPDT-NO/NC Roller Lever Microswitch, 2 A @ 12 V dc | Omron Electronic Components D2HW-C241M | RS Americas |
SNAP ACT SW | TTI Europe |
MICROSWITCH, SEALED, ROLLER, SPDT | Farnell |
Where can I find additional details, specifications and documents for a D2HW-C241M?
Additional datasheets, footprints and schematics for D2HW-C241M are listed on our Part Details page. You can also find images and similar parts to D2HW-C241M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HW-C241M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HW-C241M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HW-C241M fall under?
The D2HW-C241M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HW-C241M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HW-C241M you can contact the distributor directly for product support, shipping queries etc.
Is the D2HW-C241M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HW-C241M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2HW-C241M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HW-C241M often in real-time on the comparison pages.
What if I can't find stock of D2HW-C241M?
You can fill out our help required form which you can use to request a quote for D2HW-C241M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.