Status: | Unknown |
---|---|
Series: | D2HW Series |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.72
|
58
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.04
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$6.94
|
-
|
Buy Now | |
Avnet America
from US$4.66
|
-
|
Buy Now | |
RS Americas
from US$8.80
|
-
|
Buy Now | |
Distrelec
from US$3.70
|
-
|
Buy Now | |
TTI Europe
from US$3.05
|
-
|
Buy Now | |
Farnell
from US$2.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPST-NC |
Switch Terminals | Wire Leaded |
Contact Current Max | 2A |
Contact Voltage DC Nom | 12VDC |
Product Range | D2HW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.65N |
Switch Operation | Off-On |
Switch,sim-roller,SPST-NC,scrw mnt,Rwire | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spst-Nc, 2A, 125Vac/12Vdc | Newark Electronics |
Switch Snap Action N.C. SPST Simulated Roller Hinge Lever Wire Lead 2A 125VAC 42VDC 0.65N Screw Mount | Avnet America |
Switch, sim-roller, SPST-NC, screw mnt, Rwire | Omron Electronic Components D2HWC232MR | RS Americas |
Omron Electronic Components Micro Switch D2HW, 2A, 1NC, 0.65N, Simulated Roller Lever | Distrelec |
SNAP ACT SW SPST-NC 100MA 125V | TTI Europe |
MICROSWITCH, SEALED, SIM ROLLER, SPST | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HW-C232MR?
Additional datasheets, footprints and schematics for D2HW-C232MR are listed on our Part Details page. You can also find images and similar parts to D2HW-C232MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HW-C232MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HW-C232MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HW-C232MR fall under?
The D2HW-C232MR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HW-C232MR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HW-C232MR you can contact the distributor directly for product support, shipping queries etc.
Is the D2HW-C232MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HW-C232MR have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2HW-C232MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HW-C232MR often in real-time on the comparison pages.
What if I can't find stock of D2HW-C232MR?
You can fill out our help required form which you can use to request a quote for D2HW-C232MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.