Status: | Unknown |
---|---|
Series: | D2HW Series |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
2,500
in stock
|
Buy Now | |
TTI Europe
from US$2.10
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.04
|
70
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
RS Americas
from US$2.58
|
-
|
Buy Now | |
element14
from US$3.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2A |
Contact Voltage DC Nom | 42VDC |
Product Range | D2HW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 76gf |
Actuation Type | Lever |
Actuator Type | Hinge Lever |
Approval Category | UL Recognised |
Contact Current @ Contact Voltage AC Max | 0.1A |
Contact Current @ Contact Voltage DC Max | 2A |
Contact Current AC Max | 100mA |
Contact Current DC Max | 2A |
Contact Current Min | 1mA |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 125VAC |
Contact Voltage DC Max | 12VDC |
Dielectric Strength VDC | 600V |
External Depth | 18.5mm |
External Length / Height | 7mm |
External Width | 3.4mm |
Fixing Centres LxW | 3mm |
IP / NEMA Rating | IP50 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 1000000 |
Operating Force | 0.74N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Microswitch, Spdt, 2A, 125Vac/42Vdc | Newark Electronics |
SNAP ACT SW SPDT-NONC 2A 42V | TTI Europe |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 2A 125VAC 42VDC 0.75N Screw Mount | Avnet America |
SUBMINIATURE BASIC SWITCH | Omron Electronic Components D2HW-C211H | RS Americas |
MICROSWITCH, SEALED | element14 |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HW-C211H?
Additional datasheets, footprints and schematics for D2HW-C211H are listed on our Part Details page. You can also find images and similar parts to D2HW-C211H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HW-C211H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HW-C211H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HW-C211H fall under?
The D2HW-C211H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HW-C211H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HW-C211H you can contact the distributor directly for product support, shipping queries etc.
Is the D2HW-C211H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HW-C211H have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Transfer Multisort Elektronik, Avnet America and RS Americas have stock available or on a lead time for D2HW-C211H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HW-C211H often in real-time on the comparison pages.
What if I can't find stock of D2HW-C211H?
You can fill out our help required form which you can use to request a quote for D2HW-C211H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.