Status: | Unknown |
---|---|
Series: | D2HW Series |
RoHS: | Unknown |
Prices starting from US$3.49
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NO |
Switch Terminals | Wire Leaded |
Contact Current Max | 2A |
Contact Voltage DC Nom | 12VDC |
Product Range | D2HW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
Switch Operation | Off-On |
Switch,pin-plngr,SPST-NO,screw mnt,wired | RS |
Microswitch, Spst-No, 2A, 125Vac/12Vdc | Newark Electronics |
Switch Snap Action N.O. SPST Pin Plunger Wire Lead 2A 125VAC 12VDC 0.75N Screw Mount | Avnet America |
Switch, pin-plngr, SPST-NO, screw mnt, wired | Omron Electronic Components D2HWC203MS | RS Americas |
SNAP ACT SW SPST-NO 0.1A 125V | TTI Europe |
MICROSWITCH, SEALED, PLUNGER, SPST | Farnell |
Sealed Snap Action Switch | Power and Signal Group |
Where can I find additional details, specifications and documents for a D2HW-C203MS?
Additional datasheets, footprints and schematics for D2HW-C203MS are listed on our Part Details page. You can also find images and similar parts to D2HW-C203MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HW-C203MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HW-C203MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HW-C203MS fall under?
The D2HW-C203MS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HW-C203MS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HW-C203MS you can contact the distributor directly for product support, shipping queries etc.
Is the D2HW-C203MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HW-C203MS have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D2HW-C203MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HW-C203MS often in real-time on the comparison pages.
What if I can't find stock of D2HW-C203MS?
You can fill out our help required form which you can use to request a quote for D2HW-C203MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.