Status: | Unknown |
---|---|
Series: | D2HW Series |
RoHS: | Unknown |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.10
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$5.35
|
116
in stock
|
Buy Now | |
element14
from US$4.44
|
116
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.32
|
34
in stock
|
Buy Now | |
Rutronik
from US$2.72
|
-
|
Buy Now | |
Avnet America
from US$4.64
|
-
|
Buy Now | |
RS Americas
from US$5.56
|
-
|
Buy Now | |
TTI Europe
from US$3.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NC |
Switch Terminals | Wire Leaded |
Contact Current Max | 2A |
Contact Voltage DC Nom | 12VDC |
Product Range | D2HW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
Switch Operation | Off-On |
Microswitch, Spst-Nc, Pin Plunger, Wire Leaded, 2 A, 125 V Rohs Compliant: Yes |Omron D2HW-C202MRS | Newark Electronics |
MICROSWITCH, SEALED, PLUNGER, SPST | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICRO SPSTNC,Pin Plunger,Wire | Rutronik |
Switch Snap Action Sealed Ultra Subminiature SPST-NC 5VDC 1mA Pin Plunger Screw Mount | Avnet America |
Snap Action Switch, D2HW, SPST-NC, Pin Plunger, 5VDC, 1mA, Wire Terminal Right | Omron Electronic Components D2HW-C202MRS | RS Americas |
SNAP ACT SW SPST-NC 2A 12V | TTI Europe |
Where can I find additional details, specifications and documents for a D2HW-C202MRS?
Additional datasheets, footprints and schematics for D2HW-C202MRS are listed on our Part Details page. You can also find images and similar parts to D2HW-C202MRS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HW-C202MRS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HW-C202MRS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HW-C202MRS fall under?
The D2HW-C202MRS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HW-C202MRS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HW-C202MRS you can contact the distributor directly for product support, shipping queries etc.
Is the D2HW-C202MRS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HW-C202MRS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for D2HW-C202MRS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HW-C202MRS often in real-time on the comparison pages.
What if I can't find stock of D2HW-C202MRS?
You can fill out our help required form which you can use to request a quote for D2HW-C202MRS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.