Status: | Unknown |
---|---|
Series: | D2HW Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.53
|
75
in stock
|
Buy Now | |
TTI Europe
from US$1.33
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.24
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
14
in stock
|
Buy Now | |
element14
from US$3.49
|
14
in stock
|
Buy Now | |
Farnell
from US$2.56
|
14
in stock
|
Buy Now | |
Rutronik
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$3.77
|
-
|
Buy Now | |
Sager
from US$2.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2A |
Contact Voltage DC Nom | 42VDC |
Product Range | D2HW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
Switch Operation | Off-On |
SNAP ACT SW SPDT-NC 2A 42V | TTI Europe |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,hinge lever,SPDT,postsRH,PCB strt | RS |
Microswitch, D2Hw Series, Spdt, Hinge Lever, Solder, 2 A, 125 V Rohs Compliant: Yes |Omron D2HW-BR211DR | Newark Electronics |
MICROSWITCH, SEALED, LEVER, SPDT | element14 |
MICRO SPDT Hinge 0,8N THT RA | Rutronik |
Microswitch, Ultra Subminiature, Hinge Lever, SPDT, Solder, 2 A, 42 VDC | Avnet America |
Switch, Hinge Lever, 2 A, 12 VDC, SPDT, 76 gf, 0.51 in, - 40 to + 85 deg.C, D2HW | Omron Electronic Components D2HW-BR211DR | RS Americas |
Basic / Snap Action Switches HINGE LEVER PCB | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 2A 125VAC 42VDC 0.75N Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a D2HW-BR211DR?
Additional datasheets, footprints and schematics for D2HW-BR211DR are listed on our Part Details page. You can also find images and similar parts to D2HW-BR211DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HW-BR211DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HW-BR211DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HW-BR211DR fall under?
The D2HW-BR211DR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HW-BR211DR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HW-BR211DR you can contact the distributor directly for product support, shipping queries etc.
Is the D2HW-BR211DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HW-BR211DR have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for D2HW-BR211DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HW-BR211DR often in real-time on the comparison pages.
What if I can't find stock of D2HW-BR211DR?
You can fill out our help required form which you can use to request a quote for D2HW-BR211DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.