Status: | Unknown |
---|---|
Series: | D2HW Series |
RoHS: | Unknown |
Prices starting from US$1.18
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPST-NO |
Switch Terminals | Wire Leaded |
Contact Current Max | 2A |
Contact Voltage DC Nom | 12VDC |
Product Range | D2HW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.8N |
Switch Operation | Off-On |
Subminiature Basic Switch |Omron Electronic Components D2HW-BL273MR | Newark Electronics |
Switch Snap Action N.O. SPST Simulated Roller Leaf Lever Wire Lead 2A 125VAC 42VDC 1.8N | Avnet America |
SUBMINIATURE BASIC SWITCH | Omron Electronic Components D2HW-BL273MR | RS Americas |
MICROSWITCH, SEALED, SIM ROLLER, SPST | element14 |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HW-BL273MR?
Additional datasheets, footprints and schematics for D2HW-BL273MR are listed on our Part Details page. You can also find images and similar parts to D2HW-BL273MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HW-BL273MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HW-BL273MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HW-BL273MR fall under?
The D2HW-BL273MR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HW-BL273MR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HW-BL273MR you can contact the distributor directly for product support, shipping queries etc.
Is the D2HW-BL273MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HW-BL273MR have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for D2HW-BL273MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HW-BL273MR often in real-time on the comparison pages.
What if I can't find stock of D2HW-BL273MR?
You can fill out our help required form which you can use to request a quote for D2HW-BL273MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.