D2HW-BL271D Switches, Relays & Solenoids by Omron

MICROSWITCH SEALED SIM ROLLER SPDT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Farnell
Farnell
from US$1.02
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.03
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Microswitch Type Subminiature
Microswitch Actuator Simulated Roller Lever
Contact Configuration SPDT
Switch Terminals Solder
Contact Current Max 2A
Contact Voltage DC Nom 12VDC
Product Range -
Contact Voltage AC Nom 125VAC
Operating Force Max 1.8N
Switch Operation Off-On

Alternative Descriptions

SNAP ACT SW SPDT 0.1A 125V | TTI Europe
MICROSWITCH, SEALED, SIM ROLLER, SPDT | Farnell
Subminiature Basic Switch |Omron Electronic Components D2HW-BL271D | Newark Electronics
Switch Snap Action N.O./N.C. SPDT Simulated Roller Leaf Lever PC Pins 2A 125VAC 42VDC 1.8N Screw Mount/Through Hole | Avnet America
Subminiature Basic Switch | Power and Signal Group
Basic / Snap Action Switches Subminiature Basic Switch | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D2HW-BL271D?

Additional datasheets, footprints and schematics for D2HW-BL271D are listed on our Part Details page. You can also find images and similar parts to D2HW-BL271D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D2HW-BL271D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HW-BL271D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D2HW-BL271D fall under?

The D2HW-BL271D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to D2HW-BL271D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D2HW-BL271D you can contact the distributor directly for product support, shipping queries etc.

Is the D2HW-BL271D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D2HW-BL271D have stock available?

Authorised distributors including TTI Europe, Farnell, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for D2HW-BL271D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D2HW-BL271D often in real-time on the comparison pages.

What if I can't find stock of D2HW-BL271D?

You can fill out our help required form which you can use to request a quote for D2HW-BL271D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay