Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
92
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
element14
from US$1.82
|
-
|
Buy Now | |
TTI Europe
from US$1.03
|
-
|
Buy Now | |
Sager
from US$1.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2mA |
Contact Voltage DC Nom | 12VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.65N |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Hinge Lever Solder 2A 125VAC 42VDC 0.65N Screw Mount | Avnet America |
MICROSWITCH, SEALED, SIM ROLLER, SPDT | element14 |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
Snap Action Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HWBL231H?
Additional datasheets, footprints and schematics for D2HWBL231H are listed on our Part Details page. You can also find images and similar parts to D2HWBL231H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HWBL231H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWBL231H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HWBL231H fall under?
The D2HWBL231H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HWBL231H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWBL231H you can contact the distributor directly for product support, shipping queries etc.
Is the D2HWBL231H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HWBL231H have stock available?
Authorised distributors including Chip One Stop, Avnet America, element14, TTI Europe and Sager have stock available or on a lead time for D2HWBL231H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HWBL231H often in real-time on the comparison pages.
What if I can't find stock of D2HWBL231H?
You can fill out our help required form which you can use to request a quote for D2HWBL231H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.