D2HWBL213MR Switches, Relays & Solenoids by Omron

MICROSWITCH SEALED HINGE LEVER SPST

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.90

Distributor Stock
Logo for Farnell
Farnell
from US$1.90
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.89
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.51
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Microswitch Type Subminiature
Microswitch Actuator Lever
Contact Configuration SPDT-NO
Switch Terminals Wire Leaded
Contact Current Max 2mA
Contact Voltage DC Nom 12VDC
Product Range -
Contact Voltage AC Nom 125VAC
Operating Force Max 0.75N

Alternative Descriptions

Microswitch Hinge Lever Spst-No 2A 125V | Newark Electronics
Switch Snap Action N.O. SPST Hinge Lever Wire Lead 2A 125VAC 42VDC 0.75N Screw Mount | Avnet America
SWITCH, SEALED, SUBMINIATURE, HINGE LEVER, LEAD WIRE RIGHT SIDE, SPST-NO, POST ON LEFT | Omron Electronic Components D2HW-BL213MR | RS Americas
SNAP ACT SW SPST-NO 0.1A 125V | TTI Europe
MICROSWITCH, SEALED, HINGE LEVER, SPST | Farnell
SUBMINIATURE BASIC SWITCH | Power and Signal Group
MINIATURE BASIC SW | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D2HWBL213MR?

Additional datasheets, footprints and schematics for D2HWBL213MR are listed on our Part Details page. You can also find images and similar parts to D2HWBL213MR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D2HWBL213MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWBL213MR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D2HWBL213MR fall under?

The D2HWBL213MR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to D2HWBL213MR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWBL213MR you can contact the distributor directly for product support, shipping queries etc.

Is the D2HWBL213MR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D2HWBL213MR have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for D2HWBL213MR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D2HWBL213MR often in real-time on the comparison pages.

What if I can't find stock of D2HWBL213MR?

You can fill out our help required form which you can use to request a quote for D2HWBL213MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay