Status: | Unknown |
---|---|
Series: | D2HW Series |
RoHS: | Unknown |
Prices starting from US$1.70
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT-NO |
Switch Terminals | Wire Leaded |
Contact Current Max | 2mA |
Contact Voltage DC Nom | 12VDC |
Product Range | D2HW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
Switch,lever,SPST-NO,posts LH,wired LH | RS |
Microswitch Hinge Lever Spst-No 2A 125V | Newark Electronics |
Switch Snap Action N.O. SPST Hinge Lever Wire Lead 2A 125VAC 42VDC 0.75N | Avnet America |
Switch, Hinge Lever, 2 A (Resistive Load), 12 VDC, SPDT, 76 gf, - 40 to + 85 C | Omron Electronic Components D2HW-BL213ML | RS Americas |
SNAP ACT SW SPST-NO 0.1A 125V | TTI Europe |
MICROSWITCH, SEALED, HINGE LEVER, SPST | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HWBL213ML?
Additional datasheets, footprints and schematics for D2HWBL213ML are listed on our Part Details page. You can also find images and similar parts to D2HWBL213ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HWBL213ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWBL213ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HWBL213ML fall under?
The D2HWBL213ML is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HWBL213ML when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWBL213ML you can contact the distributor directly for product support, shipping queries etc.
Is the D2HWBL213ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HWBL213ML have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D2HWBL213ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HWBL213ML often in real-time on the comparison pages.
What if I can't find stock of D2HWBL213ML?
You can fill out our help required form which you can use to request a quote for D2HWBL213ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.