Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.80
|
No stock
|
Buy Now | |
Rutronik
from US$0.92
|
-
|
Buy Now | |
Newark Electronics
from US$2.14
|
-
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
RS Americas
from US$4.33
|
-
|
Buy Now | |
element14
from US$2.39
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Sager
from US$2.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2mA |
Contact Voltage DC Nom | 12VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
MICRO SPDT Hinge 0,8N THT LA | Rutronik |
Microswitch, Spdt, 0.002A, 125Vac/12Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 2A 125VAC 42VDC 0.75N Thru-Hole | Avnet America |
Switch, hinge lever, SPDT, left PCB term | Omron Electronic Components D2HW-BL211DL | RS Americas |
SNAP ACT SW SPDT-NONC 2A 42V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
MICROSWITCH, SEALED, HINGE LEVER, SPDT | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HWBL211DL?
Additional datasheets, footprints and schematics for D2HWBL211DL are listed on our Part Details page. You can also find images and similar parts to D2HWBL211DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HWBL211DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWBL211DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HWBL211DL fall under?
The D2HWBL211DL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HWBL211DL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWBL211DL you can contact the distributor directly for product support, shipping queries etc.
Is the D2HWBL211DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HWBL211DL have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for D2HWBL211DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HWBL211DL often in real-time on the comparison pages.
What if I can't find stock of D2HWBL211DL?
You can fill out our help required form which you can use to request a quote for D2HWBL211DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.