Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.81
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.96
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$4.64
|
-
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now | |
RS Americas
from US$4.82
|
-
|
Buy Now | |
TTI Europe
from US$2.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NC |
Switch Terminals | Wire Leaded |
Contact Current Max | 2mA |
Contact Voltage DC Nom | 12VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microsw, Spst-Nc, 0.002A, 125Vac/12Vdc | Newark Electronics |
Switch Snap Action N.C. SPST Pin Plunger Wire Lead 2A 125VAC 42VDC 0.75N Screw Mount | Avnet America |
SUBMINIATURE BASIC SWITCH | Omron Electronic Components D2HW-BL202MR | RS Americas |
SNAP ACT SW SPST-NC 0.1A 125V | TTI Europe |
MICROSWITCH, SEALED, PIN, SPST-NC | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HWBL202MR?
Additional datasheets, footprints and schematics for D2HWBL202MR are listed on our Part Details page. You can also find images and similar parts to D2HWBL202MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HWBL202MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWBL202MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HWBL202MR fall under?
The D2HWBL202MR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HWBL202MR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWBL202MR you can contact the distributor directly for product support, shipping queries etc.
Is the D2HWBL202MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HWBL202MR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D2HWBL202MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HWBL202MR often in real-time on the comparison pages.
What if I can't find stock of D2HWBL202MR?
You can fill out our help required form which you can use to request a quote for D2HWBL202MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.