Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.43
|
29
in stock
|
Buy Now | |
Heilind Electronics
from US$4.46
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.46
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.52
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$4.11
|
-
|
Buy Now | |
Avnet America
from US$4.02
|
-
|
Buy Now | |
RS Americas
from US$7.12
|
-
|
Buy Now | |
TTI Europe
from US$3.03
|
-
|
Buy Now | |
Farnell
from US$1.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 2mA |
Contact Voltage DC Nom | 12VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
SWITCH BASIC SPDT 2A SEALED | Heilind Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,SPDT,pin plunger,posts LH,wired | RS |
Microswitch, Pin Plunger, Spdt, 2A 125V | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Wire Lead 2A 125VAC 42VDC 0.75N Screw Mount | Avnet America |
Switch, Pin Plunger, 2 A @ 12 V, 12 V, Snap Action, D2HW Series | Omron Electronic Components D2HW-BL201M | RS Americas |
SNAP ACT SW SPDT 100MA 125V | TTI Europe |
MICROSWITCH, SEALED, PIN, SPDT | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HWBL201M?
Additional datasheets, footprints and schematics for D2HWBL201M are listed on our Part Details page. You can also find images and similar parts to D2HWBL201M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HWBL201M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWBL201M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HWBL201M fall under?
The D2HWBL201M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HWBL201M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWBL201M you can contact the distributor directly for product support, shipping queries etc.
Is the D2HWBL201M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HWBL201M have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for D2HWBL201M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HWBL201M often in real-time on the comparison pages.
What if I can't find stock of D2HWBL201M?
You can fill out our help required form which you can use to request a quote for D2HWBL201M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.