Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
320
in stock
|
Buy Now | |
Rutronik
from US$1.04
|
-
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$4.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2mA |
Contact Voltage DC Nom | 12VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICRO THT SPDT Hinge lever | Rutronik |
Microswitch, Spdt, 0.002A, 125Vac/12Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 2A 125VAC 42VDC 0.75N Screw Mount/Through Hole | Avnet America |
SPDT-NO/NC Hinge Lever Microswitch, 2 A @ 12 V dc | Omron Electronic Components D2HW-A211D | RS Americas |
MICROSWITCH, SEALED, PIN, PCB | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HWA211D?
Additional datasheets, footprints and schematics for D2HWA211D are listed on our Part Details page. You can also find images and similar parts to D2HWA211D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HWA211D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWA211D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HWA211D fall under?
The D2HWA211D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HWA211D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWA211D you can contact the distributor directly for product support, shipping queries etc.
Is the D2HWA211D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HWA211D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2HWA211D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HWA211D often in real-time on the comparison pages.
What if I can't find stock of D2HWA211D?
You can fill out our help required form which you can use to request a quote for D2HWA211D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.